Boost Switching Regulator IC Positive Adjustable 5V 1 Output 3.8A 16-XFBGA, DSBGA
Boost Switching Regulator IC Positive Adjustable 5V 1 Output 3.8A 16-XFBGA, DSBGA
Boost Switching Regulator IC Positive Adjustable 5V 1 Output 3.8A 16-XFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1317699-TPS61372YKBT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 3.8A
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.5MHz
Voltage - Output (Max): 16V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Supplier Device Package: 16-DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 16-XFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53052-6,296-5305
Base Product Number: TPS61372
RoHS Status: ROHS3 Compliant
IC REG BOOST ADJ 3.8A 16DSBGA
IC REG BOOST ADJ 3.8A 16DSBGA
Switching Voltage Regulators 16V/3.6A sync boost with load disconnect 16-DSBGA -40 to 125
IC REG BOOST ADJ 3.8A 16DSBGA
Boost Switching Regulator IC Positive Adjustable 5V 1 Output 3.8A 16-XFBGA, DSBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-53052-1-ND | 1317699-TPS61372YKBT | TPS61372YKBT | TPS61372YKBT | TPS61372YKBT | TPS61372YKBT | TPS61372YKBT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 16-XFBGA, DSBGA | Other; 16-XFBGA, DSBGA | Other; 16-XFBGA, DSBGA | Other; 16-XFBGA, DSBGA | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 5 to 16 volts | 5 volts | 5 volts | 5 to 16 volts |