Texas Instruments TPS62046 3.3-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10, QFN-10 TPS62046DRCR

Description
3.3-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10, QFN-10 10-VSON -40 to 85
Request a Quote Datasheet
Description
3.3-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10, QFN-10 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62046 3.3-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10, QFN-10 - TPS62046DRCR - Texas Instruments
Dallas, TX, United States
TPS62046 3.3-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10, QFN-10
TPS62046DRCR
TPS62046 3.3-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10, QFN-10 TPS62046DRCR
3.3-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10, QFN-10 10-VSON -40 to 85

3.3-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10, QFN-10 10-VSON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-15902-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-15902-6-ND
Voltage Regulators - DC DC Switching Regulators 296-15902-6-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-15902-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-15902-2-ND
Voltage Regulators - DC DC Switching Regulators 296-15902-2-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-15902-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-15902-1-ND
Voltage Regulators - DC DC Switching Regulators 296-15902-1-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 10-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62046DRCR - 034329-TPS62046DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62046DRCR
034329-TPS62046DRCR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62046DRCR 034329-TPS62046DRCR
Manufacturer: Texas Instruments Win Source Part Number: 034329-TPS62046DRCR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034329-TPS62046DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62046DRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62046DRCR
Voltage Regulators - DC DC Switching Regulators TPS62046DRCR
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 10-VFDFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62046DRCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62046DRCR
Voltage Regulators - DC DC Switching Regulators TPS62046DRCR
IC REG BUCK 3.3V 1.2A 10VSON

IC REG BUCK 3.3V 1.2A 10VSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62046DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62046DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62046DRCR
IC REG BUCK 3.3V 1.2A 10VSON

IC REG BUCK 3.3V 1.2A 10VSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62046DRCR 296-15902-6-ND 034329-TPS62046DRCR TPS62046DRCR TPS62046DRCR TPS62046DRCR
Product Name TPS62046 3.3-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10, QFN-10 Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62046DRCR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; MSOP-PowerPAD,VSON Other; 10-VFDFN Exposed Pad Other; 10-VSON (3x3) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data