IC REG DL BOOST/LNR SYNC 20TSSOP
IC REG DL BOOST/LNR SYNC 20TSSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 500kHz 20-TSSOP
| Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS61103PWG4 | TPS61103PWG4 | TPS61103PWG4 |
| Product Name | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Other; 20-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) |