The TPS62020DRCR is a 600-mA, 1.25-MHz synchronous step-down dc-dc converter with up to 95% efficiency and a typical quiescent current of 18 µA. It operates from an input voltage range of 2.5 V to 6.0 V and supports adjustable output voltages from 0.7 V to the input voltage. The device is housed in a 10-pin VSON (DRC) package measuring 3 mm × 3 mm with a height of 1.1 mm. It includes power save mode for light loads, 100% duty cycle for low dropout, thermal shutdown, and short-circuit protection, and operates over a junction temperature range of -40 °C to 125 °C. The part features an active-high MODE pin for digital control of PWM or power save mode.
Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 034320-TPS62020DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.7V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ 600MA 10VSON
IC REG BUCK ADJ 600MA 10VSON
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62020DRCR | 296-15897-2-ND | 034320-TPS62020DRCR | TPS62020DRCR | TPS62020DRCR | TPS62020DRCR |
| Product Name | TPS62020 Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62020DRCR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; MSOP-PowerPAD,VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.7000 to 6 volts | 0.7000 to 6 volts | 0.7000 volts | 0.7000 to 6 volts | 0.7000 volts |