Boost Switching Regulator IC Positive Fixed 2V 1 Output 1.2A SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 2V 1 Output 1.2A SC-74A, SOT-753
IC REG BOOST 2V 1.2A SOT23-5
IC REG BOOST 2V 1.2A SOT23-5
Boost Switching Regulator IC Positive Fixed 2V 1 Output 1.2A (Switch) SC-74A, SOT-753
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-49494-1-ND | TPS613223ADBVT | TPS613223ADBVT | TPS613223ADBVT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2 volts | 2 volts | 2 to ? volts |