Manufacturer: Texas Instruments
Win Source Part Number: 798041-TPS612564CYFF
Operating Temperature Range: -40°C ~ 85°C (TA)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 3.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 900mA
Family Name: TPS612564C
Output Voltage: 5.4V
Categories: Integrated Circuits (ICs)
Input Voltage MIN: 2.3V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): PCA9410AUK;
Introduction Date: July 09, 2017
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA
Switching Voltage Regulators 3.5-MHz High Efficiency Step-Up Converter in Chip Scale Package 9-DSBGA -40 to 85
IC REG BOOST 5.4V 2.4A 9DSBGA
IC REG BOOST 5.4V 2.4A 9DSBGA
Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA
IC REG BOOST 5.4V 2.4A 9DSBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 798041-TPS612564CYFFT | 296-TPS612564CYFFTDKR-ND | TPS612564CYFFT | TPS612564CYFFT | 815-TPS612564CYFFT | TPS612564CYFFT | TPS612564CYFFT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS612564CYFFT | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BOOST 5.4V 2.4A 9DSBGA | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost; Boost | Boost | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 5.4 volts | 5.4 volts | 5.4 volts | 5.4 to ? volts | 5.4 volts | ||
| IOUT | 0.9000 amps | 2.4 amps | 2.4 amps | 2.4 amps | 2.4 amps | 2.4 amps |