Manufacturer: Texas Instruments
Win Source Part Number: 1320786-TPS61322DBZR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 1.2A
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 500kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.9V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.2V
Synchronous Rectifier: Yes
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52013-6,296-5201
Base Product Number: TPS61322
RoHS Status: ROHS3 Compliant
Boost Switching Regulator IC Positive Fixed 2.2V 1 Output 1.2A TO-236-3, SC-59, SOT-23-3
Boost Switching Regulator IC Positive Fixed 2.2V 1 Output 1.2A TO-236-3, SC-59, SOT-23-3
Boost Switching Regulator IC Positive Fixed 2.2V 1 Output 1.2A TO-236-3, SC-59, SOT-23-3
IC REG BOOST 2.2V 1.2A SOT23-3
IC REG BOOST 2.2V 1.2A SOT23-3
IC REG BOOST 2.2V 1.2A SOT23-3
Boost Switching Regulator IC Positive Fixed 2.2V 1 Output 1.2A (Switch) TO-236-3, SC-59, SOT-23-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1320786-TPS61322DBZR | 296-52013-2-ND | TPS61322DBZR | TPS61322DBZR | TPS61322DBZR | TPS61322DBZR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 500 to 2000 kHz | 500 to 2000 kHz | 500 to 2000 kHz | 500 to 2000 kHz | 500 kHz | 500 to 2000 kHz |