Texas Instruments TPS62042 1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62042DRCRG4

Description
1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85
Request a Quote Datasheet
Description
1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62042 1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 - TPS62042DRCRG4 - Texas Instruments
Dallas, TX, United States
TPS62042 1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10
TPS62042DRCRG4
TPS62042 1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62042DRCRG4
1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85

1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62042DRCRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62042DRCRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS62042DRCRG4-ND
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1.2A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1.2A 10-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62042DRCRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62042DRCRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62042DRCRG4
IC REG BUCK 1.5V 1.2A 10VSON

IC REG BUCK 1.5V 1.2A 10VSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62042DRCRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62042DRCRG4
Voltage Regulators - DC DC Switching Regulators TPS62042DRCRG4
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1.2A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1.2A 10-VFDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62042DRCRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62042DRCRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62042DRCRG4
IC REG BUCK 1.5V 1.2A 10VSON

IC REG BUCK 1.5V 1.2A 10VSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62042DRCRG4 TPS62042DRCRG4-ND TPS62042DRCRG4 TPS62042DRCRG4 TPS62042DRCRG4
Product Name TPS62042 1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; MSOP-PowerPAD,VSON Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification
Output Voltage 1.5 volts 1.5 volts 1.5 to ? volts 1.5 volts
Unlock Full Specs
to access all available technical data