Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS610992YFFR

Description
Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-TPS610992YFFRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS610992YFFRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS610992YFFRTR-ND
Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA

Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS610992YFFRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS610992YFFRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS610992YFFRCT-ND
Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA

Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS610992YFFR - 805618-TPS610992YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS610992YFFR
805618-TPS610992YFFR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS610992YFFR 805618-TPS610992YFFR
Manufacturer: Texas Instruments Win Source Part Number: 805618-TPS610992YFFR Packaging: Reel Mounting Style: SMD Current - Output: 800mA (Switch) Output Type: Fixed Function: Step-Up Topology: Boost Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.7V Voltage - Output (Min/Fixed): 2.5V Synchronous Rectifier: Yes Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 5.5V Manufacturer Package: 6-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 805618-TPS610992YFFR
Packaging: Reel
Mounting Style: SMD
Current - Output: 800mA (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.7V
Voltage - Output (Min/Fixed): 2.5V
Synchronous Rectifier: Yes
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
Manufacturer Package: 6-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS610992YFFR
Switching Voltage Regulators TPS610992YFFR
Switching Voltage Regulators 0.7Vin Synchronous Boost Converter with 800 nA Ultra-Low Quiescent Current 6-DSBGA -40 to 85

Switching Voltage Regulators 0.7Vin Synchronous Boost Converter with 800 nA Ultra-Low Quiescent Current 6-DSBGA -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS610992YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS610992YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS610992YFFR
IC REG BOOST 2.5V 800MA 6DSBGA

IC REG BOOST 2.5V 800MA 6DSBGA

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS610992YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS610992YFFR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS610992YFFR
IC REG BOOST 2.5V 800MA 6DSBGA

IC REG BOOST 2.5V 800MA 6DSBGA

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS610992YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS610992YFFR
Voltage Regulators - DC DC Switching Regulators TPS610992YFFR
Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA

Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-TPS610992YFFRTR-ND 805618-TPS610992YFFR TPS610992YFFR TPS610992YFFR TPS610992YFFR TPS610992YFFR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS610992YFFR Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 volts 2.5 volts 2.5 to ? volts
Unlock Full Specs
to access all available technical data