The TPS61040 is a high-frequency boost converter designed for small to medium LCD bias and white LED backlight supplies, generating output voltages up to 28V from input voltages of 1.8V to 6V. It features a 400mA internal switch current limit, a typical no-load quiescent current of 28μA, and operates at switching frequencies up to 1MHz. The part is available in a 2mm × 2mm × 0.8mm WSON package, with a wide operating temperature range of -40°C to 125°C. The device includes internal soft start and a shutdown mode with 1μA typical current consumption. Pinout and functionality are consistent across the TPS6104x series, with the enable, feedback, and switch pins supporting flexible external component configuration for compact designs. The TPS61040DRVTG4 is a specific variant of the TPS61040 series with a specified lead finish and packaging configuration, but the core electrical and operational characteristics align with the series baseline.
28-V, 400-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications 6-SON -40 to 85
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 350mA (Switch) 6-WSON (2x2)
Switching Voltage Regulators 28V 400-mA Sw Boost Converter
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61040DRVTG4 | TPS61040DRVTG4-ND | TPS61040DRVTG4 |
| Product Name | TPS61040 28-V, 400-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | |
| Package Type | Other; SON,SOT,SOT-23 | Other; 6-WDFN Exposed Pad | |
| Special Features | Enable | ||
| Output Voltage | 1.8 to 28 volts | 1.8 to 28 volts | |
| VIN | 1.8 to 6 volts | 1.8 to 6 volts |