28-V, 85% Efficient Boost Converter in QFN-8, Digitally Adjustable 8-SON -40 to 85
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 300mA (Switch) 8-VDFN Exposed Pad
Switching Regulator, Current-mode, 0.45A, 1000kHz Switching Freq-Max, PDSO8
IC REG BOOST ADJ 300MA 8SON
IC REG BOOST ADJ 300MA 8SON
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 300mA (Switch) 8-VDFN Exposed Pad
Switching Voltage Regulators 28-V 85% Eff Boost Converter
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61045DRBRG4 | TPS61045DRBRG4-ND | TPS61045DRBRG4 | TPS61045DRBRG4 | TPS61045DRBRG4 | TPS61045DRBRG4 | TPS61045DRBRG4 |
| Product Name | TPS61045 28-V, 85% Efficient Boost Converter in QFN-8, Digitally Adjustable | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Boost | Boost | |||||
| Package Type | Other; SON | Other; 8-VDFN Exposed Pad | Other; VSON8 | Other; 8-VDFN Exposed Pad | |||
| Special Features | Enable,Load Disconnect | ||||||
| Output Voltage | 1.8 to 28 volts | 1.8 to 28 volts | 1.8 volts | 1.8 to 28 volts | |||
| VIN | 1.8 to 6 volts | 1.8 to 6 volts | 1.8 to 6 volts |