3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 16-HTSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS61031PWPG4 |
| Product Name | TPS61031 3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP,QFN |
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect,Power Good |
| Output Voltage | 3.3 volts |