Boost Switching Regulator IC Positive Programmable 3.15V 1 Output 3A (Switch) 16-UFBGA, DSBGA
Boost Switching Regulator IC Positive Programmable 3.15V 1 Output 3A (Switch) 16-UFBGA, DSBGA
IC REG BOOST PROG 3A 16DSBGA
IC REG BOOST PROG 3A 16DSBGA
Boost Switching Regulator IC Positive Programmable 3.15V 1 Output 3A (Switch) 16-UFBGA, DSBGA
Switching Voltage Regulators 2.3MHz 3A synchronous boost converter with pass-through mode 16-DSBGA -40 to 85
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-50825-1-ND | TPS61281DYFFT | TPS61281DYFFT | TPS61281DYFFT | TPS61281DYFFT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.15 to 4.4 volts | 3.15 volts | 3.15 to 4.4 volts |