PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
Manufacturer: Texas Instruments
Win Source Part Number: 801906-TPS610982DSER
Packaging: Reel
Mounting Style: SMD
Topology: Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Number of Outputs: 2
Voltage/Current - Output 1: 3.3V, 350mA
Voltage/Current - Output 2: 2.8V, 200mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-WFDFN
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.7V ~ 4.5V
IC REG DL BOOST/LNR SYNC 6WSON
IC REG DL BOOST/LNR SYNC 6WSON
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
Switching Voltage Regulators Low input voltage, 4.3V output voltage, synchronous boost converter with integrated LDO/load switch 6-WSON -40 to 85
IC REG DL BOOST/LNR SYNC 6WSON
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS610982DSER-ND | 801906-TPS610982DSER | TPS610982DSER | TPS610982DSER | TPS610982DSER | TPS610982DSER | TPS610982DSER |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS610982DSER | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||||
| Package Type | Other; 6-WFDFN | Other; 6-WFDFN | Other; 6-WFDFN | Other; 6-WFDFN | Other; 6-WFDFN | ||
| Output Voltage | 3.3 volts | ||||||
| IOUT | 0.3500 amps |