Win Source Part Number: 1157309-TPS61372YKBR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.2MHz ~ 1.7MHz
Voltage - Output (Max): 16V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Package / Case: 16-XFBGA, DSBGA
Supplier Device Package: 16-DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS61372YKBRTR
Base Product Number: TPS61372
Boost Switching Regulator IC Positive Adjustable 5V 1 Output 16-XFBGA, DSBGA
IC REG BOOST ADJ 16DSBGA
IC REG BOOST ADJ 16DSBGA
Boost Switching Regulator IC Positive Adjustable 5V 1 Output 16-XFBGA, DSBGA
IC REG BOOST ADJ 16DSBGA
Switching Voltage Regulators 16V/3.6A sync boost with load disconnect 16-DSBGA -40 to 125
IC PWR MGMT SWITCHING REGULATOR
IC PWR MGMT SWITCHING REGULATOR
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1157309-TPS61372YKBR | 296-TPS61372YKBRTR-ND | TPS61372YKBR | TPS61372YKBR | TPS61372YKBR | TPS61372YKBR | TPS61372YKBR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | Other; 16-XFBGA, DSBGA | Other; 16-XFBGA, DSBGA | Other; 16-XFBGA, DSBGA | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 1200 to 1700 kHz | 1200 to 1700 kHz | 1200 to 1700 kHz | 1200 kHz | 1200 to 1700 kHz |