3.3-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10, QFN-10 10-MSOP-PowerPAD -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS62046DGQG4 |
| Product Name | TPS62046 3.3-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10, QFN-10 |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; MSOP-PowerPAD,VSON |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification |
| Output Voltage | 3.3 volts |