3.5MHz, 1.5A, 92% Efficient Boost Converter with Adjustable Input Current Limit 8-WSON -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS61252DGST |
| Product Name | TPS61252 3.5MHz, 1.5A, 92% Efficient Boost Converter with Adjustable Input Current Limit |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; WSON |
| Special Features | Internal Current Limit; Adjustable Current Limit,Enable,Light Load Efficiency,Load Disconnect,Power Good |
| Output Voltage | 3 to 6.5 volts |