The TPS61259 is a 3.5-MHz high-efficiency step-up converter in a 9-pin DSBGA chip-scale package with a body size of 1.206 mm × 1.306 mm. It operates from an input voltage range of 2.3 V to 5.5 V and delivers up to 1000 mA at a 5.0 V output with an input voltage of at least 3.3 V. The device maintains 93% efficiency at 3.5 MHz and enters power-save mode with a quiescent current of 37 µA under light loads. It features true load disconnect during shutdown, with input current less than 1 µA, and includes thermal shutdown and overload protection. Only three external components are required, enabling a total solution size under 25 mm². The operating temperature range is -40 °C to 125 °C.
3.5-MHz high Efficiency Step-Up converter In Chip Scale Packaging. 5.1V output voltage 9-DSBGA -40 to 85
Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1112268-TPS61259YFFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 3.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.3A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA (1.2x1.3)
Purpose: Step-Up
Maximum Input Voltage: 4.85V
Nominal Output Voltage (Min/Fixed): 5.1V
Minimum Input Voltage: 2.65V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
IC REG BOOST 5.1V 3.9A 9DSBGA
IC REG BOOST 5.1V 3.9A 9DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61259YFFT | 296-TPS61259YFFTDKR-ND | 1112268-TPS61259YFFT | TPS61259YFFT | TPS61259YFFT | TPS61259YFFT |
| Product Name | TPS61259 3.5-MHz high Efficiency Step-Up converter In Chip Scale Packaging. 5.1V output voltage | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61259YFFT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA | Other; 9-UFBGA, DSBGA | Other; 9-DSBGA (1.2x1.3) | Other; 9-UFBGA, DSBGA | ||
| Special Features | Enable,Light Load Efficiency,Load Disconnect | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 to ? volts | 5.1 volts |