18.5V PFM/PWM High Efficiency Step-Up DC-DC Converter with 2.0 A Switch 10-VSON -40 to 85
Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 2A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 2A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 2A (Switch) 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 034261-TPS61086DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Maximum Output Voltage: 18.5V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Portable Devices, Communications & Networking, Computers & Computer Peripherals
Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 2A (Switch) 10-VFDFN Exposed Pad
IC REG BOOST ADJ 2A 10VSON
IC REG BOOST ADJ 2A 10VSON
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61086DRCT | 296-25123-2-ND | 034261-TPS61086DRCT | TPS61086DRCT | TPS61086DRCT | TPS61086DRCT |
| Product Name | TPS61086 18.5V PFM/PWM High Efficiency Step-Up DC-DC Converter with 2.0 A Switch | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61086DRCT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Enable,Light Load Efficiency,Power Good | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 2.8 to 18.5 volts | 2.8 to 18.5 volts | 2.8 volts | 2.8 to 18.5 volts | 2.8 volts |