Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 350mA (Switch) 12-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 350mA (Switch) 12-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 350mA (Switch) 12-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 845099-TPS61096ADSSR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS61096
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47889-6, 296-47889-2, 296-47889-1, TPS61096ADSSR-ND
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 350mA (Switch) 12-WFDFN Exposed Pad
IC REG BOOST ADJ 350MA 12WSON
IC REG BOOST ADJ 350MA 12WSON
IC REG BOOST ADJ 350MA 12WSON
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47889-6-ND | 845099-TPS61096ADSSR | TPS61096ADSSR | TPS61096ADSSR | TPS61096ADSSR | TPS61096ADSSR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61096ADSSR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; Reel - TR | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | ||
| Output Voltage | 4.5 to 28 volts | 4.5 to 28 volts | 4.5 volts | 4.5 volts | ||
| IOUT | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps |