IC REG DL BOOST/LNR SYNC 20TSSOP
IC REG DL BOOST/LNR SYNC 20TSSOP
IC REG DL BOOST/LNR SYNC 20TSSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 500kHz 20-TSSOP
| ODG (Origin Data Global) | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS61106PWR | TPS61106PWR | 815-TPS61106PWR | TPS61106PWR |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | IC REG DL BOOST/LNR SYNC 20TSSOP | Voltage Regulators - Linear + Switching |
| Package Type | Other; 20-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 20-TSSOP (0.173, 4.40mm Width) | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | |
| Special Features | Multiple Outputs | |||
| VIN | 0.8000 to 3.3 volts | 0.8000 volts | ||
| fsw | 500 kHz |