The TPS61085DGKT is a 650-kHz or 1.2-MHz selectable step-up DC-DC converter with a 2.0-A switch current and 18.5-V output capability, packaged in an 8-pin VSSOP measuring 3.00 mm × 3.00 mm. It operates from a 2.3-V to 6-V input voltage range, features adjustable soft-start, thermal shutdown, and undervoltage lockout, and supports an operating junction temperature range of -40°C to 85°C.
18.5V, 2A, 650kHz / 1.2MHz Step-Up DC-DC Converter w/ Forced PWM Mode 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034256-TPS61085DGKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 650kHz, 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Maximum Output Voltage: 18.5V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Communications & Networking, Multimedia, Imaging, Video & Vision, Computers & Computer Peripherals
Switching Regulator, Current-mode, 3.2A, 1500kHz Switching Freq-Max, PDSO8
Texas Instruments TPS61085DGKT
Texas Instruments TPS61085DGKT
"Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 2A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 2A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 2A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG BOOST ADJ 2A 8VSSOP
Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 2A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST ADJ 2A 8VSSOP
IC REG BOOST ADJ 2A 8VSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61085DGKT | 034256-TPS61085DGKT | TPS61085DGKT | 1626462 | 7098877P | 296-23550-2-ND | TPS61085DGKT | TPS61085DGKT | TPS61085DGKT | TPS61085DGKT |
| Product Name | TPS61085 18.5V, 2A, 650kHz / 1.2MHz Step-Up DC-DC Converter w/ Forced PWM Mode | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61085DGKT | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | Boost | Boost | Boost | |||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; VSSOP,TSSOP | SSOP; Other; 8-VSSOP | SSOP; Other; VSSOP8 | Other; Msop | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | ||
| Special Features | Frequency Synchronization | Multiple Outputs; Synchronous Rectification | ||||||||
| Output Voltage | 2.8 to 18.5 volts | 2.8 volts | 2.8 to 18.5 volts | 2.8 to 18.5 volts | 2.8 volts | 2.8 volts |