Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.5A SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.5A SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.5A SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 852867-TPS613222ADBV
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS613222
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS613222ADBVR-ND, 296-50503-6, 296-50503-2, 296-50503-1
IC REG BOOST 5V 2.5A SOT23-5
IC REG BOOST 5V 2.5A SOT23-5
Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.5A (Switch) SC-74A, SOT-753
Switching Voltage Regulators 6-uA Quiescent Current, 1.8-A Switch Current Boost Converter 5-SOT-23 -40 to 85
IC REG BOOST 5V 2.5A SOT23-5
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-50503-2-ND | 852867-TPS613222ADBVR | TPS613222ADBVR | TPS613222ADBVR | TPS613222ADBVR | TPS613222ADBVR | TPS613222ADBVR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS613222ADBVR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SC-74A, SOT-753 | Other; Reel - TR | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | 5 volts |