Texas Instruments Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 750mA Load Step-Down DC/DC Regulator in Thin SOT23 Package 6-SOT -40 to 125 | |
| LMR16006 SIMPLE SWITCHER? 60V Buck Regulators with High Efficiency ECO Mode 6-SOT -40 to 125 | |
| SIMPLE SWITCHER 20Vin, 2.0A Step-Down Voltage Regulator in LLP-10 10-WSON | |
| SIMPLE SWITCHER 20Vout, 1.4A Step-Up Voltage Regulator in SOT-23 5-SOT-23 -40 to 125 | |
| SIMPLE SWITCHER 24Vout, 2.1A Step-Up Voltage Regulator in SOT-23 5-SOT-23 -40 to 125 | |
| SIMPLE SWITCHER 24Vout, 2.1A Step-Up Voltage Regulator in SOT-23 6-WSON -40 to 125 | |
| SIMPLE SWITCHER 40Vout, 1A Step-Up Voltage Regulator in SOT-23 5-SOT-23 -40 to 125 | |
| SIMPLE SWITCHER 42Vin, 0.3A Step-Down Voltage Regulator in SOT-23 6-SOT -40 to 125 | |
| SIMPLE SWITCHER 42Vin, 0.6A Step-Down Voltage Regulator in SOT-23 6-SOT -40 to 125 | |
| SIMPLE SWITCHER 5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP 5-SOT-23 -40 to 125 | |
| SIMPLE SWITCHER 5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP 6-WSON -40 to 125 | |
| SIMPLE SWITCHER 5.5Vin, 1A Step-Down Voltage Regulator in SOT-23 5-SOT-23 -40 to 125 | |
| SIMPLE SWITCHER 5.5Vin, 1A Step-Down Voltage Regulator in SOT-23 6-WSON -40 to 125 | |
| SIMPLE SWITCHER 5.5Vin, 2A Step-Down Voltage Regulator in SOT-23 and LLP 6-WSON -40 to 125 | |
| SIMPLE SWITCHER 5.5Vin, 3.0A Step-Down Voltage Regulator in LLP-10 10-WSON | |
| SIMPLE SWITCHER? -5.5Vout, 0.3A Negative Bias Voltage Regulator in DSBGA 8-DSBGA | |
| SIMPLE SWITCHER? 14Vout, 2.85A Step-Up Voltage Regulator in MSOP 8-VSSOP | |
| SIMPLE SWITCHER? 20Vin, 1.5A Step-Down Voltage Regulator in LLP-10 10-WSON | |
| SIMPLE SWITCHER? 20Vin, 1A Step-Down Voltage Regulator in SOT-23 6-SOT -40 to 125 | |
| SIMPLE SWITCHER? 42Vin, 1.0A Step-Down Voltage Regulator in micro SMD 28-DSBGA -40 to 125 | |
| SIMPLE SWITCHER? 42Vin, 2.0A Step-Down Voltage Regulator in micro SMD 28-DSBGA -20 to 125 | |
| Wide Vin 40V 600mA Buck Regulator with High Efficiency Sleep Mode 6-SOT -40 to 125 |
| << Prev | Next >> |