Battery front-end DC/DC converter, Synchronous Boost-bypass. 1S Li-Ion,Ni-Rich,Si-An
Boost Switching Regulator IC Positive Programmable 2.85V 1 Output 5A (Switch) 16-UFBGA, DSBGA
Boost Switching Regulator IC Positive Programmable 2.85V 1 Output 5A (Switch) 16-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1112273-TPS61280YFFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Boost
Frequency - Switching: 2.3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2.475A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA (1.56x1.56)
Purpose: Step-Up
Maximum Input Voltage: 4.85V
Nominal Output Voltage (Min/Fixed): 3.15V, 3.35V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC REG BOOST PROG 5A 16DSBGA
Boost Switching Regulator IC Positive Programmable 2.85V 1 Output 5A (Switch) 16-UFBGA, DSBGA
Switching Voltage Regulators Batt FE DC/DC Cnvtr Sync Boost-bypass
IC REG BOOST PROG 5A 16DSBGA
Switching Voltage Regulators Batt FE DC/DC Cnvtr Sync Boost-bypass
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61280YFFT | 296-TPS61280YFFTTR-ND | 1112273-TPS61280YFFT | TPS61280YFFT | TPS61280YFFT | 815-TPS61280YFFT | TPS61280YFFT | TPS61280YFFT |
| Product Name | TPS61280 Battery front-end DC/DC converter, Synchronous Boost-bypass. 1S Li-Ion,Ni-Rich,Si-Anode | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61280YFFT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators Batt FE DC/DC Cnvtr Sync Boost-bypass | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | Boost | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Programmable | Fixed; Programmable | Programmable | |||
| Package Type | Other; DSBGA | Other; 16-UFBGA, DSBGA | Other; 16-DSBGA (1.56x1.56) | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | |||
| Special Features | Internal Current Limit; Adjustable Current Limit,Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 2.85 to 4.4 volts | 2.85 to 4.4 volts | 3.15 to 3.35 volts | 2.85 volts | 2.85 to 4.4 volts | 4.4 volts |