PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
3V output voltage, ultra-low quiescent current synchronous boost with integrated LDO/load 6-WSON -40 to 85 Product overview: TPS610985DSET from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, Boost, 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Boost, 3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS610985DSET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1317595-TPS610985DSE
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Topology: Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Number of Outputs: 2
Voltage/Current - Output 1: 3V, 350mA
Voltage/Current - Output 2: 3V, 200mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 0.7V ~ 4.5V
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-WFDFN
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43747-6,TPS61098
Base Product Number: TPS610985
RoHS Status: ROHS3 Compliant
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
IC REG DL BOOST/LNR SYNC 6WSON
IC REG DL BOOST/LNR SYNC 6WSON
IC REG DL BOOST/LNR SYNC 6WSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-43747-2-ND | 776-TPS610985DSET | 1317595-TPS610985DSET | TPS610985DSET | TPS610985DSET | TPS610985DSET | TPS610985DSET |
| Product Name | Voltage Regulators - Linear + Switching | Low-Power Boost 3V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | Standard | |||||
| Package Type | Other; 6-WFDFN | Other; 6-WFDFN | Other; 6-WFDFN | Other; 6-WFDFN | Other; 6-WFDFN | ||
| Output Voltage | 3 volts | ||||||
| IOUT | 0.3500 amps |