Manufacturer: Texas Instruments
Win Source Part Number: 900862-TPS612592YFFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
Package: 9-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS612592
Categories: Integrated Circuits (ICs)
Case / Package: 9-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52007-2, 296-52007-1, TPS612592YFFR-ND, 296-52007-6
Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
IC REG BOOST 5.2V 3.9A 9DSBGA
IC REG BOOST 5.2V 3.9A 9DSBGA
Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
Switching Voltage Regulators 3.5-MHz High Efficiency Step-Up Converter in Chip Scale Packaging with 5.2V Output Voltage 9-DSBGA -40 to 85
IC REG BOOST 5.2V 3.9A 9DSBGA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 900862-TPS612592YFFR | 296-52007-2-ND | TPS612592YFFR | TPS612592YFFR | TPS612592YFFR | TPS612592YFFR | TPS612592YFFR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS612592YFFR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 9-DSBGA | Other; 9-UFBGA, DSBGA | Other; 9-UFBGA, DSBGA | Other; 9-UFBGA, DSBGA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Special Features | Synchronous Rectification |