0.3V Input, 3.3V Output Voltage Boost Converter with 1.3A Switches and 'Down Mode' in a 3x3 QFN 10-VSON -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS61201DRCRG4 |
| Product Name | TPS61201 0.3V Input, 3.3V Output Voltage Boost Converter with 1.3A Switches and 'Down Mode' in a 3x3 QFN |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; VSON |
| Special Features | Enable,Adjustable UVLO,Light Load Efficiency,Load Disconnect,Power Good |
| Output Voltage | 3.3 volts |