The TPS61030PWP is an adjustable-output synchronous boost converter designed for battery-powered portable equipment, capable of delivering up to 1000 mA at 5 V from an input voltage as low as 1.8 V. It operates with 96% efficiency and features a quiescent current of 20 µA. The device is housed in a 16-pin HTSSOP package measuring 5.00 mm by 4.40 mm and supports an operating temperature range of -40°C to 125°C. It includes power save mode for improved low-load efficiency, a low battery comparator, load disconnect during shutdown, and integrated EMI reduction. The maximum peak switch current is limited to 4500 mA.
Adjustable, 4-A Switch, 96% Efficient Boost Converter w/20?A Iq in TSSOP-16 16-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 081698-TPS61030PWP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.6A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 1.8V
Alternative Parts (Cross-Reference): MAX1760HEUB+T; LTC3528EDDB-2#TRPBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
"Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 3.6A (Switch) 16-PowerTSSOP (0.173"", 4.40mm Width)"
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 3.6A (Switch) 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BOOST ADJ 3.6A 16HTSSOP
Switching Voltage Regulators 1Adj 1-A 96% Eff Boost Converter
IC REG BOOST ADJ 3.6A 16HTSSOP
IC REG BOOST ADJ 3.6A 16HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61030PWP | 081698-TPS61030PWP | 296-27006-5-ND | TPS61030PWP | TPS61030PWP | TPS61030PWP | TPS61030PWP | TPS61030PWP |
| Product Name | TPS61030 Adjustable, 4-A Switch, 96% Efficient Boost Converter w/20?A Iq in TSSOP-16 | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61030PWP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; HTSSOP,QFN | SSOP; Other; 16-HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect,Power Good | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts |