Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS612562CYFFR

Description
Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-52004-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-52004-2-ND
Voltage Regulators - DC DC Switching Regulators 296-52004-2-ND
Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA

Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317667-TPS612562CYFFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317667-TPS612562CYFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317667-TPS612562CYFFR
Manufacturer: Texas Instruments Win Source Part Number: 1317667-TPS612562CYF FR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 2.4A (Switch) Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 3.5MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.3V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 5.2V Synchronous Rectifier: Yes Supplier Device Package: 9-DSBGA Temperature Range - Operating: -40°C ~ 85°C Case / Package: 9-UFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52004-6,296-5200 4-1,296-52004-2,TPS6 12562CYFFR-ND Base Product Number: TPS612562 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317667-TPS612562CYFFR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 2.4A (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 3.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 5.2V
Synchronous Rectifier: Yes
Supplier Device Package: 9-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 9-UFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52004-6,296-52004-1,296-52004-2,TPS612562CYFFR-ND
Base Product Number: TPS612562
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS612562CYFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS612562CYFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS612562CYFFR
IC REG BOOST 5.2V 2.4A 9DSBGA

IC REG BOOST 5.2V 2.4A 9DSBGA

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS612562CYFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS612562CYFFR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS612562CYFFR
IC REG BOOST 5.2V 2.4A 9DSBGA

IC REG BOOST 5.2V 2.4A 9DSBGA

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS612562CYFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS612562CYFFR
Voltage Regulators - DC DC Switching Regulators TPS612562CYFFR
Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA

Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-52004-2-ND 1317667-TPS612562CYFFR TPS612562CYFFR TPS612562CYFFR TPS612562CYFFR
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; 9-UFBGA, DSBGA Other; 9-UFBGA, DSBGA Other; 9-UFBGA, DSBGA
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 5.2 volts 5.2 volts 5.2 to ? volts
Unlock Full Specs
to access all available technical data