Manufacturer: Texas Instruments
Win Source Part Number: 1112206-TPS61089RNRR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 200kHz to 2.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 7A
Family Name: TPS61089
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 11-VQFN-HR (2.5x2)
Purpose: Step-Up
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 4.5V
Maximum Output Voltage: 12.6V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): TPS61089RNRT;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 7A 11-VFQFN
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 7A 11-VFQFN
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 7A 11-VFQFN
Switching Voltage Regulators 12.6-V, 7-A Fully-Integrated Synchronous Boost Converters in 2.0-mm x 2.5-mm VQFN Package 11-VQFN-HR -40 to 85
IC REG BOOST ADJ 7A 11VQFN
IC REG BOOST ADJ 7A 11VQFN
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 7A 11-VFQFN
IC REG BOOST ADJ 7A 11VQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1112206-TPS61089RNRR | 296-47295-6-ND | TPS61089RNRR | TPS61089RNRR | TPS61089RNRR | TPS61089RNRR | TPS61089RNRR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61089RNRR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 11-VQFN-HR (2.5x2) | Other; 11-VFQFN | Other; 11-VFQFN | Other; 11-VFQFN | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |