Manufacturer: Texas Instruments
Win Source Part Number: 1317707-TPS61391RTER
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 700kHz
Voltage - Output (Max): 85V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 20V
Synchronous Rectifier: No
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 16-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS61391RTERDKR,
Base Product Number: TPS61391
RoHS Status: ROHS3 Compliant
Boost Switching Regulator IC Positive Adjustable 20V 1 Output 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 20V 1 Output 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 20V 1 Output 16-WFQFN Exposed Pad
FINISH GOODS FOR TPS61391
IC REG BOOST ADJ 16WQFN
IC REG BOOST ADJ 16WQFN
Boost Switching Regulator IC Positive Adjustable 20V 1 Output 16-WFQFN Exposed Pad
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317707-TPS61391RTER | 296-TPS61391RTERCT-ND | TPS61391RTER | TPS61391RTER | TPS61391RTER | TPS61391RTER |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| fsw | 700 kHz | 700 kHz | 700 kHz | 700 kHz | 700 kHz | 700 kHz |