Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS62000YEGT

Description
Switching Regulator, Current-mode, 1.6A, 1000kHz Switching Freq-Max, MOS
Request a Quote Datasheet
Description
Switching Regulator, Current-mode, 1.6A, 1000kHz Switching Freq-Max, MOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TPS62000YEGT - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 1.6A, 1000kHz Switching Freq-Max, MOS

Switching Regulator, Current-mode, 1.6A, 1000kHz Switching Freq-Max, MOS

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-15776-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-15776-2-ND
Voltage Regulators - DC DC Switching Regulators 296-15776-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 12-UFBGA, DSBGA

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 12-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62000YEGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62000YEGT
Voltage Regulators - DC DC Switching Regulators TPS62000YEGT
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 12-UFBGA, DSBGA

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 12-UFBGA, DSBGA

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62000YEGT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62000YEGT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62000YEGT
IC REG BUCK ADJ 600MA 12DSBGA

IC REG BUCK ADJ 600MA 12DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62000YEGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62000YEGT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62000YEGT
IC REG BUCK ADJ 600MA 12DSBGA

IC REG BUCK ADJ 600MA 12DSBGA

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62000YEGT 296-15776-2-ND TPS62000YEGT TPS62000YEGT TPS62000YEGT
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package Type Other; BGA12 Other; 12-UFBGA, DSBGA Other; 12-UFBGA, DSBGA
Life Cycle Stage Obsolete Removed; Obsolete Removed
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data