Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 7A 11-VFQFN
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 7A 11-VFQFN
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 7A 11-VFQFN
Switching Voltage Regulators 12.6-V, 7-A Fully-Integrated Synchronous Boost Converters in 2.0-mm x 2.5-mm VQFN Package 11-VQFN-HR -40 to 85
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 7A 11-VFQFN
IC REG BOOST ADJ 7A 11VQFN
IC REG BOOST ADJ 7A 11VQFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-46242-1-ND | TPS61089RNRT | TPS61089RNRT | TPS61089RNRT | TPS61089RNRT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 11-VFQFN | Other; 11-VFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 4.5 to 12.6 volts | 4.5 to 12.6 volts | 4.5 volts |