Adjustable, 600-mA Switch, 90% Efficient PFM/PWM Boost Converter in ThinSOT-23 6-SOT -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS61073DDCRG4 |
| Product Name | TPS61073 Adjustable, 600-mA Switch, 90% Efficient PFM/PWM Boost Converter in ThinSOT-23 |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT |
| Special Features | Enable,Load Disconnect,Light Load Efficiency |
| Output Voltage | 1.8 to 5.5 volts |