Adjustable, 1.8-A Switch, 96% Efficient Boost Converter with Down-Mode, QFN-10 10-VSON -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS61029DRCRG4 |
| Product Name | TPS61029 Adjustable, 1.8-A Switch, 96% Efficient Boost Converter with Down-Mode, QFN-10 |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; VSON |
| Special Features | Enable,Light Load Efficiency,Load Disconnect,Power Good |
| Output Voltage | 1.8 to 5.5 volts |