Boost Switching Regulator IC Positive Adjustable 20V 1 Output 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 20V 1 Output 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 20V 1 Output 16-WFQFN Exposed Pad
POWER MANAGEMENT
Boost Switching Regulator IC Positive Adjustable 20V 1 Output 16-WFQFN Exposed Pad
IC REG BOOST ADJ 16WQFN
Switching Voltage Regulators 85-VOUT boost converter with current mirror and sample and hold 16-WQFN -40 to 125
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS61390RTETTR-ND | TPS61390RTET | TPS61390RTET | TPS61390RTET | TPS61390RTET |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | |||
| Output Voltage | 20 to 85 volts | 20 to 85 volts | 20 volts |