Battery front-end DC/DC converter, Synchronous Boost-bypass. 1S Li-Ion,Ni-Rich,Si-An
Manufacturer: Texas Instruments
Win Source Part Number: 394763-TPS61282YFFR
Output Type: Programmable
Topology: Boost
Frequency - Switching: 2.3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.3A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Purpose: Step-Up
Maximum Input Voltage: 4.85V
Nominal Output Voltage (Min/Fixed): 3.3V, 3.5V
Minimum Input Voltage: 2.3V
Alternative Parts (Cross-Reference): TPS61282YFFT;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Programmable 2.85V 1 Output 4A (Switch) 16-UFBGA, DSBGA
Boost Switching Regulator IC Positive Programmable 2.85V 1 Output 4A (Switch) 16-UFBGA, DSBGA
IC REG BOOST PROG 4A 16DSBGA
IC REG BOOST PROG 4A 16DSBGA
Switching Voltage Regulators Batt FE DC/DC Cnvtr Sync Boost-bypass
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61282YFFR | 394763-TPS61282YFFR | TPS61282YFFR-ND | TPS61282YFFR | TPS61282YFFR | TPS61282YFFR | TPS61282YFFR |
| Product Name | TPS61282 Battery front-end DC/DC converter, Synchronous Boost-bypass. 1S Li-Ion,Ni-Rich,Si-Anode | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61282YFFR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed | Programmable | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; DSBGA | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | ||||
| Special Features | Internal Current Limit; Adjustable Current Limit,Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 2.85 to 4.4 volts | 3.3 to 3.5 volts | 2.85 to 4.4 volts | 2.85 to 4.4 volts | 2.85 volts |