5V, 400mA, 4MHz Step-Up DC/DC Converter 6-DSBGA -40 to 85
Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA (Switch) 6-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA (Switch) 6-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA (Switch) 6-UFBGA, DSBGA
IC REG BOOST 5V 500MA 6DSBGA
IC REG BOOST 5V 500MA 6DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA (Switch) 6-UFBGA, DSBGA
IC REG BOOST 5V 500MA 6DSBGA
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61240YFFT | 296-24487-1-ND | TPS61240YFFT | TPS61240YFFT | TPS61240YFFT | TPS61240YFFT |
| Product Name | TPS61240 5V, 400mA, 4MHz Step-Up DC/DC Converter | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA,SON | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | ||
| Special Features | Enable,Light Load Efficiency,Load Disconnect | Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts |