High Temperature High-Efficiency Step-Down Low Power DC-DC Converter 10-CFP -55 to 210
Manufacturer: Texas Instruments
Win Source Part Number: 812189-TPS62000SHKK
Packaging: Tube
Mounting Style: SMD
Current - Output: 300mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 750kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 10-CFP
Temperature Range - Operating: -55°C ~ 210°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5.5V
Manufacturer Package: 10-CDFF
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Part Number Series: TPS62000
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 300mA 10-CDFF
IC REG BUCK ADJ 300MA 10CFP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 300mA 10-CDFF
IC REG BUCK ADJ 300MA 10CFP
IC REG BUCK ADJ 300MA 10CFP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62000SHKK | 812189-TPS62000SHKK | 296-34629-5-ND | TPS62000SHKK | TPS62000SHKK | TPS62000SHKK | TPS62000SHKK |
| Product Name | TPS62000-HT High Temperature High-Efficiency Step-Down Low Power DC-DC Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62000SHKK | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; CFP,XCEPT | Other; 10-CDFF | Other; 10-CDFF | Other; 10-CDFF | Other; 10-CDFF | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.9000 to 5 volts | 5.5 volts | 0.8000 to 5.5 volts | 0.8000 volts | 0.8000 to 5.5 volts | 0.8000 volts |