Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 6.5A (Switch) 9-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1317670-TPS61235RWLR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 6.5A (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 4.5V
Voltage - Output (Min/Fixed): 5.1V
Synchronous Rectifier: Yes
Supplier Device Package: 9-VQFN-HR (2.5x2.5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 9-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-TPS61235RWLR-TI
Base Product Number: TPS612
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Switching Regulator, Current/voltage-mode
IC REG BOOST 5.1V 6.5A 9VQFN
Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 6.5A (Switch) 9-VFQFN
IC REG BOOST 5.1V 6.5A 9VQFN
IC REG BOOST 5.1V 6.5A 9VQFN
| DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61235RWLR-ND | 1317670-TPS61235RWLR | TPS61235RWLR | TPS61235RWLR | TPS61235RWLR | TPS61235RWLR | TPS61235RWLR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 9-PowerVFQFN | Other; 9-VFQFN | Other; 9-VFQFN | Other; 9-VFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 5.1 volts | 5.1 volts | 5.1 to ? volts | 5.1 volts |