The TPS61240 is a 3.5-MHz high-efficiency synchronous step-up DC-DC converter designed for portable applications powered by single-cell Li-Ion or Li-Polymer batteries or three-cell alkaline, NiCd, or NiMH sources. It delivers a 5V output with up to 450 mA current and maintains total DC output voltage accuracy of ±2%. The device operates with an input voltage range of 2.3 V to 5.5 V, features a typical quiescent current of 30 μA, and disconnects the load during shutdown. It is available in a 6-pin DSBGA package measuring 1.25 mm × 0.86 mm and requires only three external components for a total solution size under 13 mm². Operating temperature range is -40°C to 125°C.
5V, 400mA, 4MHz Step-Up DC/DC Converter 6-DSBGA -40 to 85
Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA (Switch) 6-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA (Switch) 6-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA (Switch) 6-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 109846-TPS61240YFFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 3.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.3V
Alternative Parts (Cross-Reference): TPS61240YFFT; TPS61240DRVT; TPS61240DRVR; TPS61240YFFR;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
IC REG BOOST 5V 500MA 6DSBGA
IC REG BOOST 5V 500MA 6DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA (Switch) 6-UFBGA, DSBGA
IC REG BOOST 5V 500MA 6DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61240YFFR | 296-24409-2-ND | 109846-TPS61240YFFR | TPS61240YFFR | TPS61240YFFR | TPS61240YFFR | TPS61240YFFR |
| Product Name | TPS61240 5V, 400mA, 4MHz Step-Up DC/DC Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61240YFFR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA,SON | Other; 6-UFBGA, DSBGA | Other; 6-DSBGA | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | ||
| Special Features | Enable,Light Load Efficiency,Load Disconnect | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts |