Adjustable, 4-A Switch, 96% Efficient Boost Converter w/20?A Iq in TSSOP-16 16-QFN -40 to 85
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 3.6A (Switch) 16-VQFN Exposed Pad
Switching Voltage Regulators 1Adj 1-A 96% Eff Boost Converter
IC REG BOOST ADJ 3.6A 16QFN
IC REG BOOST ADJ 3.6A 16QFN
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 3.6A (Switch) 16-VQFN Exposed Pad
IC REG BOOST ADJ 3.6A 16QFN
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61030RSARG4 | TPS61030RSARG4-ND | TPS61030RSARG4 | TPS61030RSARG4 | TPS61030RSARG4 | TPS61030RSARG4 | TPS61030RSARG4 |
| Product Name | TPS61030 Adjustable, 4-A Switch, 96% Efficient Boost Converter w/20?A Iq in TSSOP-16 | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; HTSSOP,QFN | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | |||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect,Power Good | Synchronous Rectification | |||||
| Output Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | 1.8 volts |