The TPS61085 is a high-efficiency DC-DC converter with a 2.0-A, 0.13-Ω integrated power switch, capable of providing up to 18.5-V output voltage from a 2.3-V to 6-V input. It offers selectable switching frequencies of 650 kHz or 1.2 MHz and includes adjustable soft-start, thermal shutdown, and undervoltage lockout. The device is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm. It operates over a junction temperature range of -40°C to 85°C for the TPS61085DGKRG4 variant, which aligns with the TSSOP and VSSOP variants marked for 85°C operation. The part uses external compensation for application optimization and supports forced PWM mode through frequency selection.
18.5V, 2A, 650kHz / 1.2MHz Step-Up DC-DC Converter w/ Forced PWM Mode 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 213390-TPS61085DGKRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 650kHz, 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Maximum Output Voltage: 18.5V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Communications & Networking, Multimedia, Imaging, Video & Vision, Computers & Computer Peripherals
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61085DGKRG4 | 213390-TPS61085DGKRG4 |
| Product Name | TPS61085 18.5V, 2A, 650kHz / 1.2MHz Step-Up DC-DC Converter w/ Forced PWM Mode | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61085DGKRG4 |
| Configuration / Function | Boost | Boost |
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable |
| Package Type | Other; VSSOP,TSSOP | SSOP; Other; 8-VSSOP |
| Special Features | Frequency Synchronization | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 2.8 to 18.5 volts | 2.8 volts |