The TPS61291 is a boost converter with pin-selectable output voltages of 2.5V, 3V, or 3.3V and an integrated bypass mode for direct input-to-output power delivery. It operates from an input voltage range of 0.9V to 5V, with a typical quiescent current of 5.7µA in boost mode and 15nA in bypass mode, and delivers at least 200mA at 3.3V output when input is 1.8V. The device features controlled bypass transition to prevent reverse current, power-save mode at light loads, and overtemperature and overvoltage protection. It is packaged in a 2.0mm × 2.0mm × 0.75mm 6-pin SON (DRV) package with an exposed thermal pad. Operating temperature range is -40°C to 125°C.
Low Iq Boost Converter with Bypass Operation 6-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 801063-TPS61291DRVR
Packaging: Reel
Mounting Style: SMD
Current - Output: 700mA (Switch)
Output Type: Programmable
Function: Step-Up
Topology: Boost
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.9V
Voltage - Output (Min/Fixed): 2.5V, 3V, 3.3V
Synchronous Rectifier: Yes
Supplier Device Package: 6-SON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5V
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Boost Switching Regulator IC Positive Programmable 2.5V, 3V, 3.3V 1 Output 700mA (Switch) 6-WDFN Exposed Pad
Boost Switching Regulator IC Positive Programmable 2.5V, 3V, 3.3V 1 Output 700mA (Switch) 6-WDFN Exposed Pad
Boost Switching Regulator IC Positive Programmable 2.5V, 3V, 3.3V 1 Output 700mA (Switch) 6-WDFN Exposed Pad
IC REG BOOST PROG 700MA 6SON
Boost Switching Regulator IC Positive Programmable 2.5V, 3V, 3.3V 1 Output 700mA (Switch) 6-WDFN Exposed Pad
Switching Voltage Regulators Low Iq Boost Cnvrtr
IC REG BOOST PROG 700MA 6SON
IC REG BOOST PROG 700MA 6SON
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61291DRVR | 801063-TPS61291DRVR | 296-44399-1-ND | TPS61291DRVR | TPS61291DRVR | TPS61291DRVR | TPS61291DRVR | TPS61291DRVR |
| Product Name | TPS61291 Low Iq Boost Converter with Bypass Operation | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61291DRVR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| VIN | 0.9000 to 5 volts | 5 volts | 0.9000 to 5 volts | 5 volts | 0.9000 to 5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |