"Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Switching Voltage Regulators 650-kHz and 1.2-MHz, 18.5-V step-up DC-DC converter 8-VSSOP -40 to 125
Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST ADJ 8VSSOP
POWER MANAGEMENT
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS61085ATDGKTQ1TR-ND | TPS61085ATDGKTQ1 | TPS61085ATDGKTQ1 | TPS61085ATDGKTQ1 | TPS61085ATDGKTQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Output Voltage | 2.8 to 18.5 volts | 2.8 to 18.5 volts | 2.8 volts |