Automotive Cattalog Adjustable, 600-mA Switch, 90% Efficient PWM Boost Converter in ThinSOT-23 6-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1112197-TPS61071TDDC
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 455mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 0.9V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 455mA (Switch) SOT-23-6 Thin, TSOT-23-6
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 455mA (Switch) SOT-23-6 Thin, TSOT-23-6
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 455mA (Switch) SOT-23-6 Thin, TSOT-23-6
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 455mA (Switch) SOT-23-6 Thin, TSOT-23-6
IC REG BST ADJ 455MA SOT23
IC REG BOOST ADJ 455MA TSOT23-6
IC REG BOOST ADJ 455MA TSOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61071TDDCRQ1 | 1112197-TPS61071TDDCRQ1 | 296-27690-6-ND | TPS61071TDDCRQ1 | TPS61071TDDCRQ1 | TPS61071TDDCRQ1 | TPS61071TDDCRQ1 |
| Product Name | TPS61071-Q1 Automotive Cattalog Adjustable, 600-mA Switch, 90% Efficient PWM Boost Converter in ThinSOT-23 | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61071TDDCRQ1 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SOT | SOT23; Other; TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | |
| Special Features | Enable,Load Disconnect,Light Load Efficiency | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts |