3.5-MHz high Efficiency Step-Up converter In Chip Scale Packaging. 5.1V output voltage 9-DSBGA -40 to 85
Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 034306-TPS61259YFFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 3.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.3A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA (1.2x1.3)
Purpose: Step-Up
Maximum Input Voltage: 4.85V
Nominal Output Voltage (Min/Fixed): 5.1V
Minimum Input Voltage: 2.65V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC REG BOOST 5.1V 3.9A 9DSBGA
Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
IC REG BOOST 5.1V 3.9A 9DSBGA
IC REG BOOST 5.1V 3.9A 9DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61259YFFR | 296-34931-1-ND | 034306-TPS61259YFFR | TPS61259YFFR | TPS61259YFFR | TPS61259YFFR | TPS61259YFFR |
| Product Name | TPS61259 3.5-MHz high Efficiency Step-Up converter In Chip Scale Packaging. 5.1V output voltage | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61259YFFR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; DSBGA | Other; 9-UFBGA, DSBGA | Other; 9-DSBGA (1.2x1.3) | Other; 9-UFBGA, DSBGA | Other; 9-UFBGA, DSBGA | ||
| Special Features | Enable,Light Load Efficiency,Load Disconnect | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 to ? volts | 5.1 volts |