0.9Vin, 3.3Vout Boost Converter with Bypass Switch - 5nA Shutdown Current, SOT-23 5-SOT-23 -40 to 85
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA (Switch) SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 798029-TPS61097-33DB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 200mA (Switch)
Family Name: TPS61097-33
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Input Voltage MIN: 0.9V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX1724EZK27; MAX1724EZK30-T; MAX1724EZK27-T; MAX1724EZK30+T;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA (Switch) SC-74A, SOT-753
IC REG BOOST 3.3V 200MA SOT23-5
IC REG BOOST 3.3V 200MA SOT23-5
IC REG BOOST 3.3V 200MA SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61097-33DBVT | 296-TPS61097-33DBVTDKR-ND | 798029-TPS61097-33DBVT | TPS61097-33DBVT | TPS61097-33DBVT | TPS61097-33DBVT | TPS61097-33DBVT |
| Product Name | TPS61097-33 0.9Vin, 3.3Vout Boost Converter with Bypass Switch - 5nA Shutdown Current, SOT-23 | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61097-33DBVT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost; Boost | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts |