Low Input, 20V/1.1A Step-Up DC/DC Converter with Integrated Power Diode and Input/Output Isolation 10-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272772-TPS61093DSKT
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Output Current: 900mA (Switch)
Categories: Integrated Circuits
Supplier Device Package: 10-SON (2.5x2.5)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 17V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: TPS61093
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.6V
Switching Frequency: 1.2MHz
Voltage - Input (Minimum): 1.6V
Voltage - Input (Maximum): 6V
Boost Switching Regulator IC Positive Adjustable 1.6V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.6V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.6V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
Texas Instruments TPS61093DSKT
Texas Instruments TPS61093DSKT
Texas Instruments TPS61093DSKT
Boost Switching Regulator IC Positive Adjustable 1.6V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
IC REG BOOST ADJ 1.5A 10SON
IC REG BOOST ADJ 900MA 10SON
IC REG BOOST ADJ 900MA 10SON
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61093DSKT | 1272772-TPS61093DSKT | 296-25245-2-ND | 1629893 | 9084206P | TPS61093DSKT | TPS61093DSKT | TPS61093DSKT | TPS61093DSKT |
| Product Name | TPS61093 Low Input, 20V/1.1A Step-Up DC/DC Converter with Integrated Power Diode and Input/Output Isolation | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61093DSKT | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SON | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; Son | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Special Features | Enable,Output Discharge | ||||||||
| Output Voltage | 1.7 to 17 volts | 17 volts | 1.6 to 17 volts | 1.6 to 17 volts | 1.6 volts | 1.6 volts |